Status: | Production |
---|---|
Series: | MAX1029 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | Dual 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 300kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | QSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 1029 |
IC Case Style | QSOP |
No. of Channels | 12Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2.2mA |
Supply Voltage Range | 2.7V to 3.6V |
Supply Voltage Range - Analogue | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
10-Bit 300ksps ADCs with FIFO, | Analog Devices |
10Bit Adc, 300Ksps, Temp S, 20Qsop | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1029BEEP+?
Additional datasheets, footprints and schematics for MAX1029BEEP+ are listed on our Part Details page. You can also find images and similar parts to MAX1029BEEP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1029BEEP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1029BEEP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1029BEEP+ fall under?
The MAX1029BEEP+ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to MAX1029BEEP+ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1029BEEP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1029BEEP+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX1029BEEP+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX1029BEEP+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1029BEEP+ often in real-time on the comparison pages.
What if I can't find stock of MAX1029BEEP+?
You can fill out our help required form which you can use to request a quote for MAX1029BEEP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.