Status: | Active |
---|---|
Series: | MAX1003 |
RoHS: | Unknown |
Two Matched 6-Bit ADCs |
High Sampling Rate: 90Msps per ADC |
Low Power Dissipation: 350mW |
Excellent Dynamic Performance: 5.85 ENOB with 20MHz Analog Input 5.7 ENOB with 50MHz Analog Input |
5.85 ENOB with 20MHz Analog Input |
5.7 ENOB with 50MHz Analog Input |
±1/4LSB INL and DNL (typ) |
Internal Bandgap Voltage Reference |
Internal Oscillator with Overdrive Capability |
55MHz (-0.5dB) Bandwidth Input Amplifiers with True Differential Inputs |
User-Selectable Input Full-Scale Range (125mVp-p, 250mVp-p, or 500mVp-p) |
1/4LSB Channel-to-Channel Offset Matching (typ) |
0.1dB Gain and 0.5° Phase Matching (typ) |
Single-Ended or Differential Input Drive |
Flexible, 3.3V, CMOS-Compatible Digital Outputs |
Resolution (bits) | 6 |
---|---|
# Input Channels | 2 |
Sample Rate (Msps) (max) | 90 |
AC Specs (MHz) (@ fIN) | 20 |
SFDR (dBc) (min) | 38 |
ENOB (bits) (min) | 5.85 |
SINAD (dB) | 37 |
DNL (±LSB) | 0.25 |
INL (±LSB) | 0.25 |
Package/Pins | SSOP/36 |
BudgetaryPrice (See Notes) | 5.15 |
Status: | Unknown |
---|---|
Series: | Dual 6-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 6bit |
---|---|
Sampling Rate | 90MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 36Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Dual 6-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, 90Msps, Dual 6-Bit | Analog Devices |
ADC, 2-CH, PIPELINED, 6BIT, SSOP-36 | Farnell |
Where can I find additional details, specifications and documents for a MAX1003CAX+ ?
Additional datasheets, footprints and schematics for MAX1003CAX+ are listed on our Part Details page. You can also find images and similar parts to MAX1003CAX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1003CAX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1003CAX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1003CAX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1003CAX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1003CAX+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX1003CAX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1003CAX+ often in real-time on the comparison pages.
What if I can't find stock of MAX1003CAX+ ?
You can fill out our help required form which you can use to request a quote for MAX1003CAX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.