MAT14ARZ Matched Transistors by Analog Devices

Status: Production
Series: MAT14
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAT14 is a quad monolithic NPN transistor that offers excellent parametric matching for precision amplifier and nonlinear circuit

Where to Buy

Prices starting from US$5.60

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.60
108
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.43
61
in stock
Buy Now
Logo for element14
element14
from US$8.32
61
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.31
61
in stock
Buy Now

Features

Low Offset Voltage:  400 μV maximum
High Current Gain:  300 minimum
Excellent Current Gain Match:  4% maximum
Low voltage noise density at 100 Hz, 1 mA 3 nV/√Hz maximum
Excellent Log Conformance: Bulk resistance rBE = 0.6 Ω maximum
Guaranteed matching for all transistors

Alternative Descriptions

Matched Monolithic Quad Transi | Analog Devices
Bipolar Array, Quad Npn, 40V, 30Ma, Soic | Newark Electronics
BIPOLAR ARRAY, QUAD NPN, 40V, 30MA, SOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAT14ARZ?

Additional datasheets, footprints and schematics for MAT14ARZ are listed on our Part Details page. You can also find images and similar parts to MAT14ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAT14ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAT14ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAT14ARZ fall under?

The MAT14ARZ is listed under Matched Transistors.

Can I view similar or alternative parts?

You can view similar parts to MAT14ARZ when available in the Matched Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAT14ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the MAT14ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAT14ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAT14ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAT14ARZ often in real-time on the comparison pages.

What if I can't find stock of MAT14ARZ?

You can fill out our help required form which you can use to request a quote for MAT14ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay