Status: | Production |
---|---|
Series: | MAT12 |
RoHS: | Compliant |
Prices starting from US$21.12
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$21.12
|
-
|
Buy Now |
Very low voltage noise: 1nV/√Hz max @ 100Hz |
Excellent current gain match: 0.5% typical |
Low offset voltage (VOS): 200 µV maximum |
Outstanding offset voltage drift:0.03 µV/°C typical |
High gain bandwidth product: 200 MHz |
Low Noise,Matched Dual Transis | Analog Devices |
Where can I find additional details, specifications and documents for a MAT12AHZ?
Additional datasheets, footprints and schematics for MAT12AHZ are listed on our Part Details page. You can also find images and similar parts to MAT12AHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAT12AHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAT12AHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAT12AHZ fall under?
The MAT12AHZ is listed under Matched Transistors.
Can I view similar or alternative parts?
You can view similar parts to MAT12AHZ when available in the Matched Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAT12AHZ you can contact the distributor directly for product support, shipping queries etc.
Is the MAT12AHZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAT12AHZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for MAT12AHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAT12AHZ often in real-time on the comparison pages.
What if I can't find stock of MAT12AHZ?
You can fill out our help required form which you can use to request a quote for MAT12AHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.