Status: | Production |
---|---|
Series: | MAT01 |
RoHS: | Compliant |
Prices starting from US$16.14
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$16.14
|
139
in stock
|
Buy Now |
Low VOS (VBE match): 40 μV typical, 100 μV maximum |
Low TCVOS: 0.5 μV/°C maximum |
High hFE: 500 minimum |
Low noise voltage: |
0.23 μV p-p from 0.1 Hz to 10 Hz |
High breakdown: 45 V min |
Excellent hFE linearity from 10 nA to 10 mA |
MATCHED MONOLITHIC DUAL N | Analog Devices |
Where can I find additional details, specifications and documents for a MAT01GHZ?
Additional datasheets, footprints and schematics for MAT01GHZ are listed on our Part Details page. You can also find images and similar parts to MAT01GHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAT01GHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAT01GHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAT01GHZ fall under?
The MAT01GHZ is listed under Matched Transistors.
Can I view similar or alternative parts?
You can view similar parts to MAT01GHZ when available in the Matched Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAT01GHZ you can contact the distributor directly for product support, shipping queries etc.
Is the MAT01GHZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAT01GHZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for MAT01GHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAT01GHZ often in real-time on the comparison pages.
What if I can't find stock of MAT01GHZ?
You can fill out our help required form which you can use to request a quote for MAT01GHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.