Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
No stock
|
Buy Now |
50mA guaranteed output current |
Adjustable output from 1.27V to 5.5V |
High output accuracy: |
Stable with ceramic capacitors |
Thermal-shutdown and current-limit protection |
Thermally-efficient, 8-p |
Ultra-high PSRR (80dB at 10kHz) |
Ultra-high line transient rejection (load dump) |
Ultra-low quiescent current: 6u00b5A (typ) |
Wide input voltage range: 6V to 120V DC |
Withstands up to +120V DC at the input |
u00b13% initial accuracy |
Output Type | Adjustable |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 120V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.27V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 50mA |
Linear Regulator Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 5.5V |
Output Voltage Min | 1.27V |
Primary Input Voltage | 120V |
V REG, 120VIN, 0.05A, 1.27-5.5V, 8MSOP | Farnell |
Where can I find additional details, specifications and documents for a MAQ5282YMME?
Additional datasheets, footprints and schematics for MAQ5282YMME are listed on our Part Details page. You can also find images and similar parts to MAQ5282YMME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAQ5282YMME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAQ5282YMME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAQ5282YMME fall under?
The MAQ5282YMME is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAQ5282YMME when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAQ5282YMME you can contact the distributor directly for product support, shipping queries etc.
Is the MAQ5282YMME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAQ5282YMME have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAQ5282YMME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAQ5282YMME often in real-time on the comparison pages.
What if I can't find stock of MAQ5282YMME?
You can fill out our help required form which you can use to request a quote for MAQ5282YMME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.