Status: | Unknown |
---|---|
Series: | 259 PHM-SI Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 400V |
Product Range | 259 PHM-SI Series |
Lifetime @ Temperature | 3000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 35mm |
ESR | 0.154ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 470Μf, 400V, Alu Elec, Snap-In | Newark Electronics |
CAP, 470µF, 400V, ALU ELEC, SNAP-IN | element14 |
Aluminium Capacitors 470uF 400V 20% | RS |
Cap Aluminum 470uF 400V 20% Aluminum Cylindrical Can 154m Ohm 2.09A 3000 hr 105°C Cardboard | Avnet America |
470UF 400V 35X35 10MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a MAL225966471E3?
Additional datasheets, footprints and schematics for MAL225966471E3 are listed on our Part Details page. You can also find images and similar parts to MAL225966471E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL225966471E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL225966471E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL225966471E3 fall under?
The MAL225966471E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL225966471E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL225966471E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL225966471E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL225966471E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for MAL225966471E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL225966471E3 often in real-time on the comparison pages.
What if I can't find stock of MAL225966471E3?
You can fill out our help required form which you can use to request a quote for MAL225966471E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.