MAL225957331E3 Capacitors by Vishay Intertechnology

CAP 330µF 450V ALU ELEC SNAP-IN

Status: Unknown
Series: 259 PHM-SI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.80

Distributor Stock
Logo for RS
RS
from US$9.93
191
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.62
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.02
-
Buy Now
Logo for Avnet America
Avnet America
from US$11.87
-
Buy Now
Logo for element14
element14
from US$8.68
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.80
-
Buy Now
Logo for Farnell
Farnell
from US$8.46
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 450V
Product Range 259 PHM-SI Series
Lifetime @ Temperature 3000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 30mm
Lead Spacing 10mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Height 45mm
ESR 0.178ohm
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Snap-In 330uF 450V 30x45mm 105°C 3000h | RS
Cap, Alu Elec, 330Uf, 450V, Snap-In | Newark Electronics
Aluminum Electrolytic Capacitors - Snap In 330uF 450V 20% 105C 3000H 30x45mm | Future Electronics
Aluminum Electrolytic Capacitor, 330 uF, 450 V, ± 20%, Snap-In | Avnet America
CAP, 330µF, 450V, ALU ELEC, SNAP-IN | element14
Aluminum Electrolytic Capacitor, 330 uF, 450 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL225957331E3?

Additional datasheets, footprints and schematics for MAL225957331E3 are listed on our Part Details page. You can also find images and similar parts to MAL225957331E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL225957331E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL225957331E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL225957331E3 fall under?

The MAL225957331E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL225957331E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL225957331E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL225957331E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL225957331E3 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MAL225957331E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL225957331E3 often in real-time on the comparison pages.

What if I can't find stock of MAL225957331E3?

You can fill out our help required form which you can use to request a quote for MAL225957331E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay