Status: | Unknown |
---|---|
Series: | 256 PMG-SI Series |
RoHS: | Unknown |
Capacitance | 4700µF |
---|---|
Voltage Rating | 100V |
Product Range | 256 PMG-SI Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 40mm |
ESR | 0.023ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 100 V, 35 Mm, 0.023 Ohm Rohs Compliant: Yes |Vishay MAL225659472E3 | Newark Electronics |
CAP, 4700µF, 100V, ALU ELEC, SNAP-IN | element14 |
Capacitor Lytic Series 256 4700uF 100V | RS |
Aluminum Electrolytic Capacitor, 4700 uF, 100 V, ± 20%, Snap-In | Avnet America |
Where can I find additional details, specifications and documents for a MAL225659472E3?
Additional datasheets, footprints and schematics for MAL225659472E3 are listed on our Part Details page. You can also find images and similar parts to MAL225659472E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL225659472E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL225659472E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL225659472E3 fall under?
The MAL225659472E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL225659472E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL225659472E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL225659472E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL225659472E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for MAL225659472E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL225659472E3 often in real-time on the comparison pages.
What if I can't find stock of MAL225659472E3?
You can fill out our help required form which you can use to request a quote for MAL225659472E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.