MAL225652332E3 Capacitors by Vishay Intertechnology

CAP 3300µF 80V ALU ELEC SNAP-IN

Status: Unknown
Series: 256 PMG-SI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.25

Distributor Stock
Logo for RS
RS
from US$7.01
30
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.92
320
in stock
Buy Now
Logo for element14
element14
from US$5.91
290
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.70
290
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.25
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 3300µF
Voltage Rating 80V
Product Range 256 PMG-SI Series
Lifetime @ Temperature 2000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 35mm
Lead Spacing 10mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Height 25mm
ESR 0.04ohm
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 3300Uf, 80V, Alu Elec, Snap-In | Newark Electronics
CAP, 3300µF, 80V, ALU ELEC, SNAP-IN | element14
Capacitor Lytic Series 256 3300uF 80V | RS
Aluminum Electrolytic Capacitor, 3300 uF, 80 V, ± 20%, Snap-In | Avnet America
Aluminum Electrolytic Capacitor, 3300 uF, 80 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL225652332E3?

Additional datasheets, footprints and schematics for MAL225652332E3 are listed on our Part Details page. You can also find images and similar parts to MAL225652332E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL225652332E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL225652332E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL225652332E3 fall under?

The MAL225652332E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL225652332E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL225652332E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL225652332E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL225652332E3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for MAL225652332E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL225652332E3 often in real-time on the comparison pages.

What if I can't find stock of MAL225652332E3?

You can fill out our help required form which you can use to request a quote for MAL225652332E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay