Status: | Unknown |
---|---|
Series: | 256 PMG-SI Series |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.83
|
3,092
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
390
in stock
|
Buy Now | |
element14
from US$2.18
|
390
in stock
|
Buy Now | |
Farnell
from US$2.07
|
390
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
RS Americas
from US$1.76
|
-
|
Buy Now | |
TTI Europe
from US$1.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4700µF |
---|---|
Voltage Rating | 35V |
Product Range | 256 PMG-SI Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 22mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 25mm |
ESR | 0.053ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor Lytic Series 256 4700uF 35V | RS |
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 35 V, 22 Mm, 0.053 Ohm Rohs Compliant: Yes |Vishay MAL225620472E3 | Newark Electronics |
CAP, 4700µF, 35V, ALU ELEC, SNAP-IN | element14 |
CAP ALUM 4700UF 20% 35V SNAP | Future Electronics |
Aluminum Electrolytic Capacitor, 4700 uF, 35 V, ± 20%, Snap-In | Avnet America |
4700uF 35 V Aluminum Electrolytic Capacitor, 256 Series 2000h 23 (Dia.) x 27mm | BC Components / Vishay MAL225620472E3 | RS Americas |
Aluminum Electrolytic Capacitor, 4700 uF, 35 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL225620472E3?
Additional datasheets, footprints and schematics for MAL225620472E3 are listed on our Part Details page. You can also find images and similar parts to MAL225620472E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL225620472E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL225620472E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL225620472E3 fall under?
The MAL225620472E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL225620472E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL225620472E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL225620472E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL225620472E3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MAL225620472E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL225620472E3 often in real-time on the comparison pages.
What if I can't find stock of MAL225620472E3?
You can fill out our help required form which you can use to request a quote for MAL225620472E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.