Status: | Unknown |
---|---|
Series: | 250 CRZ-V Series |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
No stock
|
Buy Now | |
TTI Europe
from US$1.57
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
130
in stock
|
Buy Now | |
element14
from US$1.51
|
130
in stock
|
Buy Now | |
Farnell
from US$1.50
|
130
in stock
|
Buy Now | |
Rutronik
from US$1.47
|
-
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 1000µF |
Voltage Rating | 35V |
ESR | - |
Product Range | 250 CRZ-V Series |
Lifetime @ Temperature | 10000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 1.35A |
Diameter | 16mm |
Height | 16mm |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 1000Μf, 35V, Smd | Newark Electronics |
CAP, 1000µF, 35V, SMD | element14 |
250 1000uF 35V 20% 16x16 | Rutronik |
Capacitor SMD 1000uF 35V 250 CRZ-V | RS |
Cap Aluminum 1000uF 35V 20% 1616 Cylindrical 1350mA 8000 hr 105°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a MAL225099014E3?
Additional datasheets, footprints and schematics for MAL225099014E3 are listed on our Part Details page. You can also find images and similar parts to MAL225099014E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL225099014E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL225099014E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL225099014E3 fall under?
The MAL225099014E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL225099014E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL225099014E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL225099014E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL225099014E3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for MAL225099014E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL225099014E3 often in real-time on the comparison pages.
What if I can't find stock of MAL225099014E3?
You can fill out our help required form which you can use to request a quote for MAL225099014E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.