MAL225090105E3 Capacitors by Vishay Intertechnology

CAP 1000µF 35V 20%

Status: Unknown
Series: 250 RMI-V Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.47

Distributor Stock
Logo for RS
RS
from US$2.01
115
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.54
-
Buy Now
Logo for element14
element14
from US$1.55
-
Buy Now
Logo for Farnell
Farnell
from US$1.47
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 35V
Product Range 250 RMI-V Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 16mm
Lead Spacing 7.5mm
Height 20mm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Lifetime @ Temperature 7000 hours @ 105°C
ESR -
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor Radial 1000uF 35V | RS
Cap, Alu Elec, Aec-Q200, 1000Uf, Radial | Newark Electronics
Cap Aluminum 1000uF 35V 20% Aluminum Cylindrical Can 7.5mm 1000mA 3000 hr 105°C Bulk | Avnet America
CAP, 1000µF, 35V, 20% | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL225090105E3?

Additional datasheets, footprints and schematics for MAL225090105E3 are listed on our Part Details page. You can also find images and similar parts to MAL225090105E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL225090105E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL225090105E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL225090105E3 fall under?

The MAL225090105E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL225090105E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL225090105E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL225090105E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL225090105E3 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MAL225090105E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL225090105E3 often in real-time on the comparison pages.

What if I can't find stock of MAL225090105E3?

You can fill out our help required form which you can use to request a quote for MAL225090105E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay