Status: | Unknown |
---|---|
Series: | 250 RMI-V Series |
RoHS: | Unknown |
Capacitance | 3300µF |
---|---|
Voltage Rating | 35V |
Product Range | 250 RMI-V Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 18mm |
Lead Spacing | 7.5mm |
Height | 31mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
3300 35V 18X31Mm 105 10000H |Vishay MAL225050332E3 | Newark Electronics |
Cap Aluminum Polymer 3300uF 35VDC 20% Radial Aluminum Cylindrical Can 7.5mm 3000mA Bulk | Avnet America |
CAP, 3300µF, 35V, 20% | Farnell |
Where can I find additional details, specifications and documents for a MAL225050332E3?
Additional datasheets, footprints and schematics for MAL225050332E3 are listed on our Part Details page. You can also find images and similar parts to MAL225050332E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL225050332E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL225050332E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL225050332E3 fall under?
The MAL225050332E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL225050332E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL225050332E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL225050332E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL225050332E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MAL225050332E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL225050332E3 often in real-time on the comparison pages.
What if I can't find stock of MAL225050332E3?
You can fill out our help required form which you can use to request a quote for MAL225050332E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.