MAL222591002E3 Capacitors by Vishay Intertechnology

Ruggedized Electrical Double Layer Energy Storage Capacitors

Status: Unknown
Series: 225 EDLC-R ENYCAPâ„¢
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.10

Distributor Stock
Logo for RS
RS
from US$3.54
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.70
4
in stock
Buy Now
Logo for element14
element14
from US$2.35
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.26
4
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.15
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.10
-
Buy Now

Features

Polarized energy storage capacitor with high capacity and energy density
Rated voltage: 2.7 V
Available in through-hole (radial) version
Applications
Power backup
Burst power support
Storage device for energy harvesting

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

Cap, 35F, 2.7V, Double Layer, Radial | Newark Electronics
CAP, 35F, 2.7V, DOUBLE LAYER, RADIAL | element14
EDLC Supercap Ruggedized 35F 2.7V 16x31 | RS
Supercapacitor, EDLC, 35 F, 2.7 V, -20%, +50%, 2000 hours @ 85°C, Radial Leaded | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL222591002E3?

Additional datasheets, footprints and schematics for MAL222591002E3 are listed on our Part Details page. You can also find images and similar parts to MAL222591002E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL222591002E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL222591002E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL222591002E3 fall under?

The MAL222591002E3 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL222591002E3 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL222591002E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL222591002E3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for MAL222591002E3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for MAL222591002E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL222591002E3 often in real-time on the comparison pages.

What if I can't find stock of MAL222591002E3?

You can fill out our help required form which you can use to request a quote for MAL222591002E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay