Status: | Unknown |
---|---|
Series: | 220 EDLC ENYCAPâ„¢ |
RoHS: | Compliant |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
770
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
558
in stock
|
Buy Now | |
element14
from US$2.05
|
558
in stock
|
Buy Now | |
Farnell
from US$1.98
|
558
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
-
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
TTI Europe
from US$1.69
|
-
|
Buy Now |
Polarized energy storage capacitor with high capacity and energy density |
Energy version with high stability available |
Rated voltage: 2.7 V |
Applications |
---|
Power backup |
Burst power support |
Storage device for energy harvesting |
Agency Certificates and Approvals (*.pdf) |
---|
Instruction Manual |
Application Notes |
---|
Application Note |
Datasheet |
---|
220 EDLC ENYCAPâ„¢ |
General Information |
---|
Selection Chart |
Product Safety |
Tests and Requirements |
Packaging Information |
---|
Packaging: Radial |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Support Tools |
---|
Energy Storage (ENYCAPTM) Capacitors |
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
220 Power Storage EDLC 20F 2.7V 1620 | RS |
Cap, Double, 20F, 2.7V, Radial | Newark Electronics |
CAP, 20F, 2.7V, DOUBLE LAYER, RADIAL | element14 |
Supercapacitor, EDLC, 20 F, 2.7 V, -20%, +50%, 1000 hours @ 85�C, Radial Leaded | Avnet Abacus |
220 EDLC ENYCAPÔ Series 2.7 V 20 F ╪16x20mm LS=7.5mm Energy Storage Super Cap. | Future Electronics |
Supercapacitor, EDLC, 20 F, 2.7 V, -20%, +50%, 1000 hours @ 85°C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a MAL222091003E3?
Additional datasheets, footprints and schematics for MAL222091003E3 are listed on our Part Details page. You can also find images and similar parts to MAL222091003E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL222091003E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL222091003E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL222091003E3 fall under?
The MAL222091003E3 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL222091003E3 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL222091003E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL222091003E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL222091003E3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for MAL222091003E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL222091003E3 often in real-time on the comparison pages.
What if I can't find stock of MAL222091003E3?
You can fill out our help required form which you can use to request a quote for MAL222091003E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.