MAL219691206E3 by Vishay Intertechnology

Hybrid Energy Storage Capacitors

Status: Unknown
Series: 196 HVC ENYCAPâ„¢
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.29

Distributor Stock
Logo for Farnell
Farnell
from US$9.94
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$12.54
56
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.03
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.74
-
Buy Now
Logo for element14
element14
from US$7.29
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Features

Polarized energy storage capacitor with high capacity and energy density
Voltage flexibility: 1.4 V (single cell) to 2.8 V / 4.2 V / 5.6 V / 7.0 V / 8.4 V (multiple cells)
Available in stacked through-hole (STH, radial), surface-mount flat (SMF) and lay flat configurations (LFC) with wire and connectors
Applications
Power backup for memory controller, flash backup, RAID systems, SRAM, DRAM
Power failure and write cache protection for enterprise SSD and HDD
Real time clock power source

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

Vishay 196 HVC ENYCAP Hybrid Energy Storage Capacitor, 15F, 8.4V | Distrelec
15F 8,4V 12,0X15,0Mm 85 1000H |Vishay MAL219691206E3 | Newark Electronics
Cap, 15F 8, 4V 12, 0x15, 0mm 85oC 1000hHybrid Energy Storage | BC Components / Vishay MAL219691206E3 | RS Americas
CAP, 15F, 8.4V, ALU ELEC, RADIAL | element14
Supercapacitor, EDLC, 15 F, 8.4 V, -20%, +80%, 1000 hours @ 85°C, Radial Leaded | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL219691206E3?

Additional datasheets, footprints and schematics for MAL219691206E3 are listed on our Part Details page. You can also find images and similar parts to MAL219691206E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL219691206E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL219691206E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL219691206E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL219691206E3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for MAL219691206E3 have stock available?

Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MAL219691206E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL219691206E3 often in real-time on the comparison pages.

What if I can't find stock of MAL219691206E3?

You can fill out our help required form which you can use to request a quote for MAL219691206E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay