Status: | Unknown |
---|---|
Series: | 196 HVC ENYCAPâ„¢ |
RoHS: | Compliant |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.31
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$4.76
|
492
in stock
|
Buy Now | |
element14
from US$3.70
|
492
in stock
|
Buy Now | |
Farnell
from US$3.47
|
492
in stock
|
Buy Now | |
Future Electronics
from US$4.34
|
-
|
Buy Now | |
Avnet America
from US$5.68
|
-
|
Buy Now | |
RS Americas
from US$4.52
|
-
|
Buy Now | |
TTI Europe
from US$3.84
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Polarized energy storage capacitor with high capacity and energy density |
Voltage flexibility: 1.4 V (single cell) to 2.8 V / 4.2 V / 5.6 V / 7.0 V / 8.4 V (multiple cells) |
Available in stacked through-hole (STH, radial), surface-mount flat (SMF) and lay flat configurations (LFC) with wire and connectors |
Applications |
---|
Power backup for memory controller, flash backup, RAID systems, SRAM, DRAM |
Power failure and write cache protection for enterprise SSD and HDD |
Real time clock power source |
Application Notes |
---|
Application Note |
Datasheet |
---|
196 HVC ENYCAPâ„¢ |
General Information |
---|
Selection Chart |
Application Check List |
Product Safety |
Tests and Requirements |
Introduction |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Support Tools |
---|
Capabilities and Custom Options |
Success Story - 196 HVC |
Infographic |
Did you Know - 196 HVC |
Technical Notes |
---|
Technical Note |
Application Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Smd Aluminium Electrolytic Capacitor, Enycapt, 196 Hvc Series, 4 F, 2.8 V, 7 Mm, 15 Ohm Rohs Compliant: Yes |Vishay MAL219691152E3 | Newark Electronics |
CAP, 4F, 2.8V, DOUBLE LAYER, SMD | element14 |
Hybrid Capacitor 196 HVC 4F 2.8V E2 | RS |
4F 2,8V 7,0X14,0X2,5MM 70C 1000H | Future Electronics |
Supercapacitor, EDLC, 4 F, 2.8 V, -20%, +80%, 1000 hours @ 70°C, SMD | Avnet America |
Cap,4F 2,8V 7,0X14,0X2,5mm 70-C 1000hHybrid Energy Storage | BC Components / Vishay MAL219691152E3 | RS Americas |
Supercapacitor, EDLC, 4 F, 2.8 V, -20%, +80%, 1000 hours @ 70�C, SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL219691152E3?
Additional datasheets, footprints and schematics for MAL219691152E3 are listed on our Part Details page. You can also find images and similar parts to MAL219691152E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL219691152E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL219691152E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL219691152E3 fall under?
The MAL219691152E3 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL219691152E3 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL219691152E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL219691152E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL219691152E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MAL219691152E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL219691152E3 often in real-time on the comparison pages.
What if I can't find stock of MAL219691152E3?
You can fill out our help required form which you can use to request a quote for MAL219691152E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.