Status: | Unknown |
---|---|
Series: | 196DLC Series |
RoHS: | Unknown |
Capacitance | 0.47F |
---|---|
Voltage Rating | 6.3V |
Capacitor Terminals | Radial Leaded |
Product Range | 196DLC Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | - |
Capacitor Case Style | Coin |
Diameter | 21mm |
Height | 9mm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 21mm |
Capacitance Tolerance ± | +80% -20% |
Capacitor Mounting | Through Hole |
External Length / Height | 9mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +70°C |
CAP, 0.47F, 6.3V, DOUBLE LAYER, COIN | Farnell |
0,47F 6,3V 21X9Mm 70 1000H |Vishay MAL219613474E3 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAL219613474E3?
Additional datasheets, footprints and schematics for MAL219613474E3 are listed on our Part Details page. You can also find images and similar parts to MAL219613474E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL219613474E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL219613474E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL219613474E3 fall under?
The MAL219613474E3 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL219613474E3 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL219613474E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL219613474E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL219613474E3 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAL219613474E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL219613474E3 often in real-time on the comparison pages.
What if I can't find stock of MAL219613474E3?
You can fill out our help required form which you can use to request a quote for MAL219613474E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.