Status: | Unknown |
---|---|
Series: | 196 DLC |
RoHS: | Compliant |
Polarized capacitor with high charge density, alternative product to rechargeable backup batteries |
Dielectric: electric double layer |
Radial leads, cylindrical case, insulated with a blue sleeve |
Applications |
---|
Energy storage, for backup of semiconductor memories (CMOS) in all fields of electronics |
Telecommunication, audio-video, EDP |
General industrial, clock and timer systems |
Application Notes |
---|
Application Note |
Datasheet |
---|
196 DLC |
General Information |
---|
Selection Chart |
Product Coding |
Tests and Requirements |
Product Safety |
E-Series Values |
Introduction |
Product Literature |
---|
Selector Guide |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CAP, 47000µF, 6.3V, DOUBLE LAYER, RADIAL | Farnell |
0,047F 6,3V 13X9Mm 70 1000H |Vishay MAL219613473E3 | Newark Electronics |
Supercapacitor, EDLC, 47000 uF, 6.3 V, -20%, +80%, 1000 hours @ 70�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL219613473E3?
Additional datasheets, footprints and schematics for MAL219613473E3 are listed on our Part Details page. You can also find images and similar parts to MAL219613473E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL219613473E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL219613473E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL219613473E3 fall under?
The MAL219613473E3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MAL219613473E3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL219613473E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL219613473E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL219613473E3 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for MAL219613473E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL219613473E3 often in real-time on the comparison pages.
What if I can't find stock of MAL219613473E3?
You can fill out our help required form which you can use to request a quote for MAL219613473E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.