Status: | Unknown |
---|---|
Series: | 184 CPNS Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 63V |
AE Capacitor Case | Radial Can - SMD |
Product Range | 184 CPNS Series |
ESR | 0.03ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Cap, Polymer Alu Elec, 47Uf, 63V | Newark Electronics |
Cap Aluminum Polymer 47uF 63VDC 20% SMD T/R | Avnet America |
CAP, 47µF, 63V | Farnell |
Where can I find additional details, specifications and documents for a MAL218497806E3?
Additional datasheets, footprints and schematics for MAL218497806E3 are listed on our Part Details page. You can also find images and similar parts to MAL218497806E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL218497806E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL218497806E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL218497806E3 fall under?
The MAL218497806E3 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL218497806E3 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL218497806E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL218497806E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL218497806E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MAL218497806E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL218497806E3 often in real-time on the comparison pages.
What if I can't find stock of MAL218497806E3?
You can fill out our help required form which you can use to request a quote for MAL218497806E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.