Status: | Unknown |
---|---|
Series: | 184 CPNS |
RoHS: | Compliant |
Useful life: up to 2000 h at 105 °C |
Very low ESR and high ripple current |
High voltages up to 100 V |
Applications |
---|
Industrial and professional applications |
Telecommunications and IT |
Portable and mobile equipment |
Datasheet |
---|
184 CPNS |
General Information |
---|
Selection Chart |
Tests and Requirements |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cap, Polymer Alu Elec, 12Uf, 80V | Newark Electronics |
Cap Aluminum Polymer 12uF 80V 20% Cylindrical 40m Ohm 1800mA 2000 hr 105°C T/R | Avnet America |
CAP, 12µF, 80V | element14 |
Where can I find additional details, specifications and documents for a MAL218497701E3?
Additional datasheets, footprints and schematics for MAL218497701E3 are listed on our Part Details page. You can also find images and similar parts to MAL218497701E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL218497701E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL218497701E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL218497701E3 fall under?
The MAL218497701E3 is listed under Passive Components > Capacitors > Polymer Capacitors > Aluminium Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL218497701E3 when available in the Aluminium Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL218497701E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL218497701E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL218497701E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MAL218497701E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL218497701E3 often in real-time on the comparison pages.
What if I can't find stock of MAL218497701E3?
You can fill out our help required form which you can use to request a quote for MAL218497701E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.