Status: | Unknown |
---|---|
Series: | 183 CPHT Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 63V |
Product Range | 183 CPHT Series |
Capacitance Tolerance | ± 20% |
AE Capacitor Case | Radial Can - SMD |
ESR | 0.04ohm |
Lifetime @ Temperature | 4000 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Alum Polymer Capacitor 33uF 63V 4000h | RS |
Cap, Hybrid Alu Elec, 33Uf, 20%, 63V | Newark Electronics |
Cap Aluminum Polymer 33uF 63V 20% Cylindrical 40m Ohm 1100mA 4000 hr 125°C T/R | Avnet America |
CAP, 33µF, 63V, 20% | element14 |
Where can I find additional details, specifications and documents for a MAL218397803E3?
Additional datasheets, footprints and schematics for MAL218397803E3 are listed on our Part Details page. You can also find images and similar parts to MAL218397803E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL218397803E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL218397803E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL218397803E3 fall under?
The MAL218397803E3 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL218397803E3 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL218397803E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL218397803E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL218397803E3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MAL218397803E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL218397803E3 often in real-time on the comparison pages.
What if I can't find stock of MAL218397803E3?
You can fill out our help required form which you can use to request a quote for MAL218397803E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.