Status: | Unknown |
---|---|
Series: | 180 CPS Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 4V |
AE Capacitor Case | Radial Can - SMD |
Product Range | 180 CPS Series |
ESR | - |
Lifetime @ Temperature | 2500 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Capacitor Terminals | SMD |
Diameter | 6.3mm |
External Depth | 6.6mm |
External Width | 6.6mm |
Height | 5.9mm |
Leakage Current | 300µA |
Ripple Current AC | 3.16A |
330 4V 6,6X6,6X5,9Mm 105 2500H |Vishay MAL218097703E3 | Newark Electronics |
180 CPS Series 4 V 330 uF 105░C ╪ 6.6 x 5.9 mm Low ESR SMT Polymer Capacitor | Future Electronics |
Cap Aluminum Polymer 330uF 4VDC 20% SMD T/R | Avnet America |
CAP, 330µF, 4V, 20%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a MAL218097703E3?
Additional datasheets, footprints and schematics for MAL218097703E3 are listed on our Part Details page. You can also find images and similar parts to MAL218097703E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL218097703E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL218097703E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL218097703E3 fall under?
The MAL218097703E3 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL218097703E3 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL218097703E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL218097703E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL218097703E3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MAL218097703E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL218097703E3 often in real-time on the comparison pages.
What if I can't find stock of MAL218097703E3?
You can fill out our help required form which you can use to request a quote for MAL218097703E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.