Status: | Unknown |
---|---|
Series: | 160 RLA Series |
RoHS: | Unknown |
Capacitance | 1500µF |
---|---|
Voltage Rating | 25V |
Product Range | 160 RLA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 18mm |
Lead Spacing | 7.5mm |
Height | 31mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Lifetime @ Temperature | 2000 hours @ 150°C |
ESR | - |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
CAP, 1500µF, 25V, 20% | element14 |
Capacitor, Alu Elec, 1500Uf, 25V, Radial | Newark Electronics |
Cap Aluminum 1500uF 25V 20% Aluminum Cylindrical Can 7.5mm 1600mA 1500 hr 150°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MAL216056152E3?
Additional datasheets, footprints and schematics for MAL216056152E3 are listed on our Part Details page. You can also find images and similar parts to MAL216056152E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL216056152E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL216056152E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL216056152E3 fall under?
The MAL216056152E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL216056152E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL216056152E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL216056152E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL216056152E3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for MAL216056152E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL216056152E3 often in real-time on the comparison pages.
What if I can't find stock of MAL216056152E3?
You can fill out our help required form which you can use to request a quote for MAL216056152E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.