Status: | Unknown |
---|---|
Series: | 160 RLA Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 35V |
Product Range | 160 RLA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 18mm |
Lead Spacing | 7.5mm |
Height | 35mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Lifetime @ Temperature | 2000 hours @ 150°C |
ESR | - |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
1000 35V 18X35Mm 150 2000H |Vishay MAL216050102E3 | Newark Electronics |
Cap Aluminum Polymer 1000uF 35VDC 20% Radial Aluminum Cylindrical Can 7.5mm 1200mA Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MAL216050102E3?
Additional datasheets, footprints and schematics for MAL216050102E3 are listed on our Part Details page. You can also find images and similar parts to MAL216050102E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL216050102E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL216050102E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL216050102E3 fall under?
The MAL216050102E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL216050102E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL216050102E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL216050102E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL216050102E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for MAL216050102E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL216050102E3 often in real-time on the comparison pages.
What if I can't find stock of MAL216050102E3?
You can fill out our help required form which you can use to request a quote for MAL216050102E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.