Status: | Unknown |
---|---|
Series: | 159 PUL-SI |
RoHS: | Compliant |
Useful life: 5000 h at 105 °C |
Available up to 500 V |
Polarized aluminum electrolytic capacitors, non-solid electrolyte |
Applications |
---|
Solar PV inverters |
General purpose, industrial and audio / video systems |
Smoothing and filtering |
Datasheet |
---|
159 PUL-SI |
General Information |
---|
Selection Chart |
Introduction |
Product Safety |
Product Coding |
E-Series Values |
Tests and Requirements |
Packaging Information |
---|
Packaging for Automatic Insertion |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Aluminum Electrolytic Capacitor, 100 uF, 500 V, ± 20%, Snap-In | Avnet America |
Capacitors, Aluminum Electrolytic, Snap In 100uF 20% 500V 25x35 105C 3000h | BC Components / Vishay MAL215959101E3 | RS Americas |
CAP, 100µF, 500V, ALU ELEC, SNAP-IN | element14 |
Aluminum Electrolytic Capacitor, 100 uF, 500 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL215959101E3?
Additional datasheets, footprints and schematics for MAL215959101E3 are listed on our Part Details page. You can also find images and similar parts to MAL215959101E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL215959101E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL215959101E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL215959101E3 fall under?
The MAL215959101E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL215959101E3 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL215959101E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL215959101E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL215959101E3 have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for MAL215959101E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL215959101E3 often in real-time on the comparison pages.
What if I can't find stock of MAL215959101E3?
You can fill out our help required form which you can use to request a quote for MAL215959101E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.