Status: | Unknown |
---|---|
Series: | 157 PUM-SI |
RoHS: | Compliant |
Prices starting from US$7.98
Up to 500 V |
Useful life: 5000 h at 85 °C |
Polarized aluminum electrolytic capacitors, non-solid electrolyte |
Applications |
---|
General purpose, industrial and audio / video systems |
Smoothing and filtering |
Standard and switched mode power supplies |
Datasheet |
---|
157 PUM-SI |
General Information |
---|
Selection Chart |
Introduction |
Product Safety |
Tests and Requirements |
E-Series Values |
Product Coding |
Packaging Information |
---|
Packaging for Automatic Insertion |
Product Literature |
---|
Product Sheet |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 2200 F, 20%, 200 V, 35 Mm, 0.26 Ohm Rohs Compliant: Yes |Vishay MAL215752222E3 | Newark Electronics |
CAP, 2200µF, 200V, ALU ELEC, SNAP IN | element14 |
157 PUM Snapin Aluminium Cap,200V,2200uF | RS |
Aluminum Electrolytic Capacitor, 2200 uF, 200 V, ± 20%, Snap-In | Avnet America |
Aluminum Electrolytic Capacitor, 2200 uF, 200 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL215752222E3?
Additional datasheets, footprints and schematics for MAL215752222E3 are listed on our Part Details page. You can also find images and similar parts to MAL215752222E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL215752222E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL215752222E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL215752222E3 fall under?
The MAL215752222E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL215752222E3 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL215752222E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL215752222E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL215752222E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for MAL215752222E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL215752222E3 often in real-time on the comparison pages.
What if I can't find stock of MAL215752222E3?
You can fill out our help required form which you can use to request a quote for MAL215752222E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.