MAL215747331E3 Capacitors by Vishay Intertechnology

Aluminum Electrolytic Capacitors Power Ultra Miniature Snap-In

Status: Unknown
Series: 157 PUM-SI
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.84

Distributor Stock
Logo for RS
RS
from US$9.80
219
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.22
-
Buy Now
Logo for element14
element14
from US$11.72
-
Buy Now
Logo for Farnell
Farnell
from US$13.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Up to 500 V
Useful life: 5000 h at 85 °C
Polarized aluminum electrolytic capacitors, non-solid electrolyte
Applications
General purpose, industrial and audio / video systems
Smoothing and filtering
Standard and switched mode power supplies

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

Capacitor Snap-in Series 157 330uF 450V | RS
Capacitor Alum Elec, 330Uf, 450V | Newark Electronics
Aluminum Electrolytic Capacitor, 330 uF, 450 V, ± 20%, Snap-In | Avnet America
330uF 450 V Aluminum Electrolytic Capacitor, 157 Series 5000h 30 (Dia.) x 52mm | BC Components / Vishay MAL215747331E3 | RS Americas
CAP, 330µF, 450V, ALU ELEC, SNAP IN | Farnell
Aluminum Electrolytic Capacitor, 330 uF, 450 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL215747331E3?

Additional datasheets, footprints and schematics for MAL215747331E3 are listed on our Part Details page. You can also find images and similar parts to MAL215747331E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL215747331E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL215747331E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL215747331E3 fall under?

The MAL215747331E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL215747331E3 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL215747331E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL215747331E3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for MAL215747331E3 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MAL215747331E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL215747331E3 often in real-time on the comparison pages.

What if I can't find stock of MAL215747331E3?

You can fill out our help required form which you can use to request a quote for MAL215747331E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay