Status: | Unknown |
---|---|
Series: | 153 CRV |
RoHS: | Compliant |
Polarized aluminum electrolytic capacitors, non‑solid electrolyte, self healing |
SMD‑version with base plate, vertical construction requiring minimum board space, lead (Pb)-free reflow solderable |
High CV per unit volume |
Applications |
---|
SMD technology, in compliance with RoHS |
Coupling, decoupling, smoothing, filtering, buffering, timing |
Telecommunications, general industrial, EDP, automotive, portable and lightweight equipment |
Datasheet |
---|
153 CRV |
General Information |
---|
Selection Chart |
Introduction |
Product Coding |
E-Series Values |
Tests and Requirements |
Product Safety |
Packaging Information |
---|
Packaging: SMD |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Engineering Solutions |
Replacement Table |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
100 16V 8X8X6,5Mm 105 3000H |Vishay MAL215375101E3 | Newark Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 16 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
CAP, 100µF, 16V, RADIAL, SMD | Farnell |
Where can I find additional details, specifications and documents for a MAL215375101E3?
Additional datasheets, footprints and schematics for MAL215375101E3 are listed on our Part Details page. You can also find images and similar parts to MAL215375101E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL215375101E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL215375101E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL215375101E3 fall under?
The MAL215375101E3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MAL215375101E3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL215375101E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL215375101E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL215375101E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MAL215375101E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL215375101E3 often in real-time on the comparison pages.
What if I can't find stock of MAL215375101E3?
You can fill out our help required form which you can use to request a quote for MAL215375101E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.