MAL215262109E3 Capacitors by Vishay Intertechnology

Aluminum Electrolytic Capacitors Radial Miniature, High Voltage

Status: Unknown
Series: 152 RMH
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.52
1,305
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
1,305
in stock
Buy Now
Logo for element14
element14
from US$0.57
1,305
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.42
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.51
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Long useful life: 3000 h to 4000 h at 105 °C
AEC-Q200 qualified
Miniaturized, ultra high CV-product per unit volume
Applications
Automotive
High-reliability and professional applications
Lighting, monitors, consumer electronics, general industrial

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

Aluminium Electrolytic Capacitor, 152 Rmh Series, 10 - F, - 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Vishay MAL215262109E3 | Newark Electronics
CAP, 10µF, 200V, 20%, THROUGH HOLE | element14
152 10uF 200V 20% 10x12/5 CUT4 | Rutronik
152RMH Series 200 V 10 uF 105 ░C ╪10.5x13.5mm LS=5mm Aluminum Electrolytic Cap | Future Electronics
Aluminum Electrolytic Capacitor, 10 uF, 200 V, ± 20%, 3000 hours @ 105°C, Radial Leaded | Avnet America
Aluminum Electrolytic Capacitor, 10 uF, 200 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL215262109E3?

Additional datasheets, footprints and schematics for MAL215262109E3 are listed on our Part Details page. You can also find images and similar parts to MAL215262109E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL215262109E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL215262109E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL215262109E3 fall under?

The MAL215262109E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL215262109E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL215262109E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL215262109E3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for MAL215262109E3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for MAL215262109E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL215262109E3 often in real-time on the comparison pages.

What if I can't find stock of MAL215262109E3?

You can fill out our help required form which you can use to request a quote for MAL215262109E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay