Status: | Unknown |
---|---|
Series: | 150 CRZ Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 3300µF |
Voltage Rating | 16V |
ESR | - |
Product Range | 150 CRZ Series |
Lifetime @ Temperature | 10000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 1.4A |
Diameter | 18mm |
Height | 16mm |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
3300 16V 18X18X16Mm 105 7000H |Vishay MAL215099517E3 | Newark Electronics |
3300UF 16V 18X18X16 MM 105 C 7000H | Avnet America |
CAP, 3300µF, 16V, SMD | element14 |
Where can I find additional details, specifications and documents for a MAL215099517E3?
Additional datasheets, footprints and schematics for MAL215099517E3 are listed on our Part Details page. You can also find images and similar parts to MAL215099517E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL215099517E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL215099517E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL215099517E3 fall under?
The MAL215099517E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL215099517E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL215099517E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL215099517E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL215099517E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MAL215099517E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL215099517E3 often in real-time on the comparison pages.
What if I can't find stock of MAL215099517E3?
You can fill out our help required form which you can use to request a quote for MAL215099517E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.