Status: | Unknown |
---|---|
Series: | 150 RMI |
RoHS: | Compliant |
Very long useful life: 4000 h to 10  000 h at 105 °C, high stability, high reliability |
Very low impedance and low ESR in smaller case sizes than the 136 RVI series |
Excellent ripple current capability |
Applications |
---|
Power supplies (SMPS, DC/DC converters) for general industrial, EDP, audio‑video, automotive, and telecommunications |
Smoothing, filtering, buffering |
Application Notes |
---|
Application Note |
Datasheet |
---|
150 RMI |
General Information |
---|
Selection Chart |
E-Series Values |
Product Coding |
Tests and Requirements |
Product Safety |
Introduction |
Packaging Information |
---|
Packaging: Radial |
Lead Forming Options |
Product Literature |
---|
AEC-Q200 Qualified Products |
Tradeshow Brochure |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Engineering Solutions |
Replacement Table |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cap, 6800Μf, 25V, 20% | Newark Electronics |
CAP, 6800µF, 25V, 20% | element14 |
150RMI Series 25 V 6800 uF 105 ░C ╪ 18.5 x 42.5 mm Aluminum Electrolytic Cap | Future Electronics |
Cap Aluminum 6800uF 25V 20% Aluminum Cylindrical Can 7.5mm 3500mA 8000 hr 105°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MAL215056682E3?
Additional datasheets, footprints and schematics for MAL215056682E3 are listed on our Part Details page. You can also find images and similar parts to MAL215056682E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL215056682E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL215056682E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL215056682E3 fall under?
The MAL215056682E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL215056682E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL215056682E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL215056682E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL215056682E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MAL215056682E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL215056682E3 often in real-time on the comparison pages.
What if I can't find stock of MAL215056682E3?
You can fill out our help required form which you can use to request a quote for MAL215056682E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.