Status: | Unknown |
---|---|
Series: | 146 CTI |
RoHS: | Compliant |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.48
|
49
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.92
|
386
in stock
|
Buy Now | |
Future Electronics
from US$1.65
|
300
in stock
|
Buy Now | |
TTI Europe
from US$1.68
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$2.74
|
38
in stock
|
Buy Now | |
Rutronik
from US$1.67
|
-
|
Buy Now | |
Newark Electronics
from US$2.36
|
-
|
Buy Now | |
RS Americas
from US$4.61
|
-
|
Buy Now | |
element14
from US$4.13
|
-
|
Buy Now | |
Farnell
from US$2.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Extended useful life: up to 6000 h at 125 °C |
Polarized aluminum electrolytic capacitors, non‑solid electrolyte, self healing |
SMD‑version with base plate, lead (Pb)-free reflow solderable |
Applications |
---|
SMD technology, for high temperature reflow soldering |
Industrial and professional applications |
Automotive, general industrial, telecom |
Datasheet |
---|
146 CTI |
General Information |
---|
Selection Chart |
Introduction |
Product Safety |
Product Coding |
E-Series Values |
Tests and Requirements |
Packaging Information |
---|
Packaging: SMD |
Product Literature |
---|
AEC-Q200 Qualified Products |
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Aluminum Electrolytic Capacitor, 470 uF, 63 V, ± 20%, 4000 hours @ 125°C, Radial Can - SMD | Avnet America |
Capacitor: electrolytic | Transfer Multisort Elektronik |
146CTI Series 63 V 470 uF 125â–‘C 5 k Hrs SMT Aluminum Electrolytic Cap | Future Electronics |
470UF 63V 16X16X16 SMD | TTI Europe |
Capacitor Al SMD 146 CTI 470uF 63V | RS |
146 820uF 63V 20% 16x21 | Rutronik |
Cap, Alu Elec, Aec-Q200, 470Uf, 63V, Smd | Newark Electronics |
470uF 63V ALUM Electrolytic Cap 1616,146 CTI Series 4000 h,5000 h,350000 h | Vishay Dale MAL214699811E3 | RS Americas |
CAP, 470µF, 63V, SMD | element14 |
CAP, 470UF, 63V, ALU ELEC, SMD | Farnell |
Aluminum Electrolytic Capacitor, 470 uF, 63 V, � 20%, 4000 hours @ 125�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL214699811E3?
Additional datasheets, footprints and schematics for MAL214699811E3 are listed on our Part Details page. You can also find images and similar parts to MAL214699811E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL214699811E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL214699811E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL214699811E3 fall under?
The MAL214699811E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL214699811E3 when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL214699811E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL214699811E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL214699811E3 have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Future Electronics, TTI Europe and RS have stock available or on a lead time for MAL214699811E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL214699811E3 often in real-time on the comparison pages.
What if I can't find stock of MAL214699811E3?
You can fill out our help required form which you can use to request a quote for MAL214699811E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.