Status: | Unknown |
---|---|
Series: | 146 CTI Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 80V |
ESR | - |
Product Range | 146 CTI Series |
Lifetime @ Temperature | 2500 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Ripple Current AC | 1.1A |
Diameter | 18mm |
Height | 21mm |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 470 F, 80 V, Radial Can - Smd |Vishay MAL214699712E3 | Newark Electronics |
Aluminum Electrolytic Capacitor, 470 uF, 80 V, ± 20%, 2000 hours @ 125°C, Radial Can - SMD | Avnet America |
CAP, 470µF, 80V, SMD | element14 |
Aluminum Electrolytic Capacitor, 470 uF, 80 V, � 20%, 2000 hours @ 125�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL214699712E3?
Additional datasheets, footprints and schematics for MAL214699712E3 are listed on our Part Details page. You can also find images and similar parts to MAL214699712E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL214699712E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL214699712E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL214699712E3 fall under?
The MAL214699712E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL214699712E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL214699712E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL214699712E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL214699712E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for MAL214699712E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL214699712E3 often in real-time on the comparison pages.
What if I can't find stock of MAL214699712E3?
You can fill out our help required form which you can use to request a quote for MAL214699712E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.