Status: | Unknown |
---|---|
Series: | 146 CTI |
RoHS: | Compliant |
Extended useful life: up to 6000 h at 125 °C |
Polarized aluminum electrolytic capacitors, non‑solid electrolyte, self healing |
SMD‑version with base plate, lead (Pb)-free reflow solderable |
Applications |
---|
SMD technology, for high temperature reflow soldering |
Industrial and professional applications |
Automotive, general industrial, telecom |
Datasheet |
---|
146 CTI |
General Information |
---|
Selection Chart |
Introduction |
Product Safety |
Product Coding |
E-Series Values |
Tests and Requirements |
Packaging Information |
---|
Packaging: SMD |
Product Literature |
---|
AEC-Q200 Qualified Products |
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 220 F, 16 V, Radial Can - Smd, 8 Mm Rohs Compliant: Yes |Vishay MAL214699512E3 | Newark Electronics |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, ± 20%, 1000 hours @ 125°C, Radial Can - SMD | Avnet America |
CAP, 220µF, 16V, SMD | element14 |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, � 20%, 1000 hours @ 125�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL214699512E3?
Additional datasheets, footprints and schematics for MAL214699512E3 are listed on our Part Details page. You can also find images and similar parts to MAL214699512E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL214699512E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL214699512E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL214699512E3 fall under?
The MAL214699512E3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MAL214699512E3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL214699512E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL214699512E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL214699512E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for MAL214699512E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL214699512E3 often in real-time on the comparison pages.
What if I can't find stock of MAL214699512E3?
You can fill out our help required form which you can use to request a quote for MAL214699512E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.