Status: | Unknown |
---|---|
Series: | 146 CTI |
RoHS: | Compliant |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.42
|
No stock
|
Buy Now | |
Future Electronics
from US$2.12
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
600
in stock
|
Buy Now | |
element14
from US$2.29
|
600
in stock
|
Buy Now | |
Farnell
from US$2.24
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.33
|
427
in stock
|
Buy Now | |
Avnet America
-
|
100
in stock
|
Buy Now | |
RS Americas
from US$3.47
|
-
|
Buy Now | |
TTI Europe
from US$2.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Extended useful life: up to 6000 h at 125 °C |
Polarized aluminum electrolytic capacitors, non‑solid electrolyte, self healing |
SMD‑version with base plate, lead (Pb)-free reflow solderable |
Applications |
---|
SMD technology, for high temperature reflow soldering |
Industrial and professional applications |
Automotive, general industrial, telecom |
Datasheet |
---|
146 CTI |
General Information |
---|
Selection Chart |
Introduction |
Product Safety |
Product Coding |
E-Series Values |
Tests and Requirements |
Packaging Information |
---|
Packaging: SMD |
Product Literature |
---|
AEC-Q200 Qualified Products |
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
1000UF 50V 16X16X21MM 125C 6000H | Future Electronics |
Cap, 1000Uf, 50V, Alu Elec, Smd Rohs Compliant: Yes |Vishay MAL214699111E3 | Newark Electronics |
CAP, 1000UF, 50V, ALU ELEC, SMD | element14 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 1000 uF, 50 V, ± 20%, 5000 hours @ 125°C, Radial Can - SMD | Avnet America |
Capacitor Al SMD 146 CTI 1000uF 50V | RS |
1000uF 50V ALUM Electrolytic Cap 1621,146 CTI Series 5000 h,6000 h,400000 h | Vishay Dale MAL214699111E3 | RS Americas |
Aluminum Electrolytic Capacitor, 1000 uF, 50 V, � 20%, 5000 hours @ 125�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL214699111E3?
Additional datasheets, footprints and schematics for MAL214699111E3 are listed on our Part Details page. You can also find images and similar parts to MAL214699111E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL214699111E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL214699111E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL214699111E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL214699111E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL214699111E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MAL214699111E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL214699111E3 often in real-time on the comparison pages.
What if I can't find stock of MAL214699111E3?
You can fill out our help required form which you can use to request a quote for MAL214699111E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.