MAL214651182E3 Capacitors by Vishay Intertechnology

Aluminum Electrolytic Capacitors Radial, High Temperature, Low Impedance

Status: Unknown
Series: 146 RTI
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.63

Distributor Stock
Logo for RS
RS
from US$3.89
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.63
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.33
-
Buy Now
Logo for element14
element14
from US$2.77
-
Buy Now
Logo for Farnell
Farnell
from US$2.67
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Very long useful life: 2500 h to 6000 h at 125 °C
High stability, high reliability
Very low ESR
Applications
Power supplies (SMPS, DC/DC converters) for industrial, automotive, telecommunications and military
Smoothing, filtering and buffering

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

Capacitor Aluminium 146 RTI 50V 1800uF | RS
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1800 F, 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant: Yes |Vishay MAL214651182E3 | Newark Electronics
Aluminum Electrolytic Capacitor, 1800 uF, 50 V, ± 20%, 6000 hours @ 125°C, Radial Leaded | Avnet America
1800uF 50V dc ALUM Electrolytic Capacitor,146 RTI Series 6000h 18(Dia.)x31mm | Vishay Dale MAL214651182E3 | RS Americas
CAP, 1800µF, 50V, 20% | element14
Aluminum Electrolytic Capacitor, 1800 uF, 50 V, � 20%, 6000 hours @ 125�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL214651182E3?

Additional datasheets, footprints and schematics for MAL214651182E3 are listed on our Part Details page. You can also find images and similar parts to MAL214651182E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL214651182E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL214651182E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL214651182E3 fall under?

The MAL214651182E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Miscellaneous Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL214651182E3 when available in the Miscellaneous Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL214651182E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL214651182E3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for MAL214651182E3 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MAL214651182E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL214651182E3 often in real-time on the comparison pages.

What if I can't find stock of MAL214651182E3?

You can fill out our help required form which you can use to request a quote for MAL214651182E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay