Status: | Unknown |
---|---|
Series: | 146 RTI |
RoHS: | Compliant |
Prices starting from US$0.60
Very long useful life: 2500 h to 6000 h at 125 °C |
High stability, high reliability |
Very low ESR |
Applications |
---|
Power supplies (SMPS, DC/DC converters) for industrial, automotive, telecommunications and military |
Smoothing, filtering and buffering |
Application Notes |
---|
Application Note |
Datasheet |
---|
146 RTI |
General Information |
---|
Selection Chart |
E-Series Values |
Product Coding |
Tests and Requirements |
Product Safety |
Introduction |
Packaging Information |
---|
Packaging: Radial |
Lead Forming Options |
Product Literature |
---|
AEC-Q200 Qualified Products |
Product Sheet |
Tradeshow Brochure |
Selector Guide |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Vishay MAL214650331E3 | Newark Electronics |
CAP, 330µF, 35V, 20% | element14 |
Aluminum Electrolytic Capacitor, 330 uF, 35 V, ± 20%, 2500 hours @ 125°C, Radial Leaded | Avnet America |
330uF 35V dc Aluminum Electrolytic Capacitor, 146 RTI Series 2500h 10(Dia.)x16mm | Vishay Dale MAL214650331E3 | RS Americas |
Aluminum Electrolytic Capacitor, 330 uF, 35 V, � 20%, 2500 hours @ 125�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL214650331E3?
Additional datasheets, footprints and schematics for MAL214650331E3 are listed on our Part Details page. You can also find images and similar parts to MAL214650331E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL214650331E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL214650331E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL214650331E3 fall under?
The MAL214650331E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL214650331E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL214650331E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL214650331E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL214650331E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MAL214650331E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL214650331E3 often in real-time on the comparison pages.
What if I can't find stock of MAL214650331E3?
You can fill out our help required form which you can use to request a quote for MAL214650331E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.