MAL214636102E3 Capacitors by Vishay Intertechnology

CAP 1000µF 25V 20% THROUGH HOLE

Status: Unknown
Series: 146 RTI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Farnell
Farnell
from US$1.10
1,030
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.98
1,030
in stock
Buy Now
Logo for element14
element14
from US$0.89
1,030
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.05
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 25V
Product Range 146 RTI Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 12.5mm
Lead Spacing 5mm
Height 20mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Lifetime @ Temperature 3000 hours @ 125°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
AC Ripple Current @ 100Hz 1600mA
Capacitance Tolerance ± ± 20%
Capacitor Mounting Through Hole
Dissipation Factor 0.14%
Dissipation Factor Frequency 100Hz
External Length / Height 20mm
Impedance 0.043ohm
Impedance Frequency 100kHz
Impedance Temperature 20°C
Lead Diameter 0.6mm
Leakage Current 253µA
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C
Operating life Time 3000h
Ripple Current @ 105°C to 125°C 1600mA
Ripple Current Frequency 100Hz
Ripple Current Temperature 125°C
Tolerance + 0.2%
Tolerance - 0.2%
Voltage Rating DC Max 25V
Voltage Rating V DC 25V

Alternative Descriptions

Aluminium Electrolytic Capacitor, 146 Rti Series, 1000 - F, - 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant: Yes |Vishay MAL214636102E3 | Newark Electronics
CAP, 1000µF, 25V, 20%, THROUGH HOLE | element14
Aluminum Electrolytic Capacitor, 1000 uF, 25 V, ± 20%, 3000 hours @ 125°C, Radial Leaded | Avnet America
Aluminum Electrolytic Capacitor, 1000 uF, 25 V, � 20%, 3000 hours @ 125�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL214636102E3?

Additional datasheets, footprints and schematics for MAL214636102E3 are listed on our Part Details page. You can also find images and similar parts to MAL214636102E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL214636102E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL214636102E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL214636102E3 fall under?

The MAL214636102E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL214636102E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL214636102E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL214636102E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL214636102E3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for MAL214636102E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL214636102E3 often in real-time on the comparison pages.

What if I can't find stock of MAL214636102E3?

You can fill out our help required form which you can use to request a quote for MAL214636102E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay