MAL214097511E3 Capacitors by Vishay Intertechnology

CAP 470µF 16V RADIAL SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for Farnell
Farnell
from US$0.80
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.65
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 470µF
Voltage Rating 16V
ESR -
Product Range -
Lifetime @ Temperature 3000 hours @ 125°C
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Ripple Current AC 750mA
Diameter 12.5mm
Height 13mm
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
AC Ripple Current @ 100Hz 750mA
Capacitance Tolerance ± 20%
Capacitance Tolerance ± ± 20%
Capacitor Case Style Radial Can - SMD
Capacitor Mounting SMD
Capacitor Terminals SMD
External Depth 12.5mm
External Length / Height 13mm
External Width 12.5mm
Leakage Current 75µA
No. of Pins 4Pins
Operating Temperature Range -55°C to +125°C
Operating life Time 3000h
Ripple Current Temperature 125°C
Tolerance + 0.2%
Tolerance - 0.2%
Voltage Rating DC Max 16V
Voltage Rating V DC 16V

Alternative Descriptions

470 16V 12,5X12,5X13Mm 125 3000H |Vishay MAL214097511E3 | Newark Electronics
Aluminum Electrolytic Capacitor, 470 uF, 16 V, ± 20%, 2000 hours @ 125°C, Radial Can - SMD | Avnet America
Capacitor | RS Americas
CAP, 470µF, 16V, RADIAL, SMD | Farnell
Aluminum Electrolytic Capacitor, 470 uF, 16 V, � 20%, 2000 hours @ 125�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL214097511E3?

Additional datasheets, footprints and schematics for MAL214097511E3 are listed on our Part Details page. You can also find images and similar parts to MAL214097511E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL214097511E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL214097511E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL214097511E3 fall under?

The MAL214097511E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL214097511E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL214097511E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL214097511E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL214097511E3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for MAL214097511E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL214097511E3 often in real-time on the comparison pages.

What if I can't find stock of MAL214097511E3?

You can fill out our help required form which you can use to request a quote for MAL214097511E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay