Status: | Unknown |
---|---|
Series: | 138 AML Series |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
No stock
|
Buy Now | |
RS Americas
from US$0.88
|
1,774
in stock
|
Buy Now | |
element14
from US$1.08
|
380
in stock
|
Buy Now | |
Farnell
from US$1.01
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
104
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
Distrelec
from US$1.16
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 100V |
Product Range | 138 AML Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 6.5mm |
Lead Spacing | - |
Height | 18mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | 11ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Aluminum Electrolytic Capacitor, 10uF 100 V, 138 Series 1000h 6.5 (Dia.) x 18mm | BC Components / Vishay MAL213839109E3 | RS Americas |
CAP, 10µF, 100V, 20% | element14 |
Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Axial | Newark Electronics |
Alu Electrolytic | RS |
138AML Series ╪ 6.5 x 18 mm 10 uF ▒20 % 100 V Axial Mini Aluminum Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 10 uF, 100 V, ± 20%, 2000 hours @ 105°C, Axial Leaded | Avnet America |
Vishay Axial Electrolytic Capacitor, 10uF, 100V, 6uA, ± | Distrelec |
Aluminum Electrolytic Capacitor, 10 uF, 100 V, � 20%, 2000 hours @ 105�C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL213839109E3?
Additional datasheets, footprints and schematics for MAL213839109E3 are listed on our Part Details page. You can also find images and similar parts to MAL213839109E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL213839109E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL213839109E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL213839109E3 fall under?
The MAL213839109E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL213839109E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL213839109E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL213839109E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL213839109E3 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for MAL213839109E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL213839109E3 often in real-time on the comparison pages.
What if I can't find stock of MAL213839109E3?
You can fill out our help required form which you can use to request a quote for MAL213839109E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.