Status: | Unknown |
---|---|
Series: | 138 AML Series |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
151
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
556
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
-
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
element14
from US$1.59
|
-
|
Buy Now | |
Avnet Asia
from US$1.61
|
-
|
Buy Now | |
Farnell
from US$1.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000µF |
---|---|
Voltage Rating | 25V |
Product Range | 138 AML Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 12.5mm |
Lead Spacing | - |
Capacitor, Alu Electrolytic, Cap 1000uF, Tol 20%, Axial Miniature Long-Life | BC Components / Vishay MAL213816102E3 | RS Americas |
Alu Electrolytic | RS |
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Axial | Newark Electronics |
138AML Series ╪ 12.5 x 30 mm 1000 uF ▒20 % 25 V Axial Mini Aluminum Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 1000 uF, 25 V, ± 20%, 10000 hours @ 105°C, Axial Leaded | Avnet America |
18C4654 | element14 |
CAP, 1000UF, 25V, ALU ELEC, AXIAL | Farnell |
Aluminum Electrolytic Capacitor, 1000 uF, 25 V, � 20%, 10000 hours @ 105�C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL213816102E3?
Additional datasheets, footprints and schematics for MAL213816102E3 are listed on our Part Details page. You can also find images and similar parts to MAL213816102E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL213816102E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL213816102E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL213816102E3 fall under?
The MAL213816102E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL213816102E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL213816102E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL213816102E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL213816102E3 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MAL213816102E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL213816102E3 often in real-time on the comparison pages.
What if I can't find stock of MAL213816102E3?
You can fill out our help required form which you can use to request a quote for MAL213816102E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.