MAL213659221E3 Capacitors by Vishay Intertechnology

Aluminum Electrolytic Capacitors Radial Very Low Impedance

Status: Unknown
Series: 136 RVI
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for RS
RS
from US$2.45
665
in stock
Buy Now
Logo for element14
element14
from US$1.61
831
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.78
582
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.53
582
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.53
4
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
250
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.34
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.50
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.48
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.45
-
Buy Now

Features

Very low impedance and low ESR
Very long useful life: 4000 h to 10 000 h at 105 °C, very high reliability
Excellent ripple current capability
Applications
Power supplies (SMPS, DC/DC converters) for general industrial, EDP, audio‑video, and telecommunications
Smoothing, filtering, buffering

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

CAP, 220µF, 100V, 20% | element14
ALU CAP RAD LOW IMPEDANCE 220uF 100V | RS
Cap, 220Îœf, 100V, 20% Rohs Compliant: Yes |Vishay MAL213659221E3 | Newark Electronics
Capacitor: electrolytic | Transfer Multisort Elektronik
Aluminum Electrolytic Capacitor, 220 uF, 100 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus
136 220uF 100V 20% 16x25/7,5 | Rutronik
220F 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs 105C | Future Electronics
Aluminum Electrolytic Capacitor, 220 uF, 100 V, ± 20%, 10000 hours @ 105°C, Radial Leaded | Avnet America
220uF 100 V dc Aluminum Electrolytic Capacitor, 136 Series 10000h 16(Dia.)x25mm | Vishay Dale MAL213659221E3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL213659221E3?

Additional datasheets, footprints and schematics for MAL213659221E3 are listed on our Part Details page. You can also find images and similar parts to MAL213659221E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL213659221E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL213659221E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL213659221E3 fall under?

The MAL213659221E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL213659221E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL213659221E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL213659221E3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for MAL213659221E3 have stock available?

Authorised distributors including element14, RS, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MAL213659221E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL213659221E3 often in real-time on the comparison pages.

What if I can't find stock of MAL213659221E3?

You can fill out our help required form which you can use to request a quote for MAL213659221E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay