Status: | Unknown |
---|---|
Series: | 136 RVI |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
1,172
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
1,172
in stock
|
Buy Now | |
element14
from US$0.58
|
1,172
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.43
|
-
|
Buy Now | |
RS
from US$0.50
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Very low impedance and low ESR |
Very long useful life: 4000 h to 10 000 h at 105 °C, very high reliability |
Excellent ripple current capability |
Applications |
---|
Power supplies (SMPS, DC/DC converters) for general industrial, EDP, audio‑video, and telecommunications |
Smoothing, filtering, buffering |
Application Notes |
---|
Application Note |
Datasheet |
---|
136 RVI |
General Information |
---|
Selection Chart |
E-Series Values |
Product Coding |
Tests and Requirements |
Product Safety |
Introduction |
Packaging Information |
---|
Packaging: Radial |
Lead Forming Options |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Engineering Solutions |
Replacement Table |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cap, 100Îœf, 50V, 20% | Newark Electronics |
CAP, 100µF, 50V, 20% | element14 |
136 100uF 50V 20% 10x12/5,0 | Rutronik |
Aluminium Capacitor Radial 50V 100uF 20% | RS |
100â•¡F 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105â–‘C | Future Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, ± 20%, 4000 hours @ 105°C, Radial Leaded | Avnet America |
100UF | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, � 20%, 4000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL213651101E3?
Additional datasheets, footprints and schematics for MAL213651101E3 are listed on our Part Details page. You can also find images and similar parts to MAL213651101E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL213651101E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL213651101E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL213651101E3 fall under?
The MAL213651101E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL213651101E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL213651101E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL213651101E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL213651101E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rutronik have stock available or on a lead time for MAL213651101E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL213651101E3 often in real-time on the comparison pages.
What if I can't find stock of MAL213651101E3?
You can fill out our help required form which you can use to request a quote for MAL213651101E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.