MAL212856478E3 Capacitors by Vishay Intertechnology

CAP 4.7µF 25V 20% THROUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$0.86
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 25V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 5.2mm
Height 10mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Lifetime @ Temperature 20000 hours @ 125°C
ESR 43ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
AC Ripple Current @ 100Hz 25.3mA
Capacitance Tolerance ± ± 20%
Capacitor Mounting Through Hole
ESR Frequency 100Hz
ESR Temperature 20°C
External Depth 5mm
External Length / Height 10mm
External Width 8mm
Impedance 5ohm
Impedance Frequency 100kHz
Impedance Temperature 20°C
Lead Diameter 0.6mm
Leakage Current 2.93µA
No. of Pins 2Pins
Operating Life Temperature 40°C
Operating Temperature Range -55°C to +125°C
Operating life Time 20000h
Ripple Current AC 25.3mA
Ripple Current Frequency 100Hz
Ripple Current Temperature 125°C
Tolerance + 0.2%
Tolerance - 0.2%
Voltage Rating DC Max 25V

Alternative Descriptions

CAP, 4.7µF, 25V, 20%, THROUGH HOLE | Farnell
Cap Aluminum 4.7uF 25V 20% (8 X 5 X 10mm) Radial 5.2mm 43 Ohm 25.3mA 20000 hr 85�C Bulk | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL212856478E3?

Additional datasheets, footprints and schematics for MAL212856478E3 are listed on our Part Details page. You can also find images and similar parts to MAL212856478E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL212856478E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL212856478E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL212856478E3 fall under?

The MAL212856478E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL212856478E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL212856478E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL212856478E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL212856478E3 have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for MAL212856478E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL212856478E3 often in real-time on the comparison pages.

What if I can't find stock of MAL212856478E3?

You can fill out our help required form which you can use to request a quote for MAL212856478E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay