MAL212854479E3 Capacitors by Vishay Intertechnology

CAP 47µF 10V 20% THROUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.43


Distributor Starting From Stock
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 47µF
Voltage Rating 10V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 5.2mm
Height 10mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Lifetime @ Temperature 20000 hours @ 125°C
ESR 4.3ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
AC Ripple Current @ 100Hz 105.4mA
Capacitance Tolerance ± ± 20%
Capacitor Mounting Through Hole
ESR Frequency 100Hz
ESR Temperature 20°C
External Depth 6mm
External Length / Height 10mm
External Width 8mm
Impedance 0.5ohm
Impedance Frequency 100kHz
Impedance Temperature 20°C
Lead Diameter 0.6mm
Leakage Current 11.75µA
No. of Pins 2Pins
Operating Life Temperature 40°C
Operating Temperature Range -55°C to +125°C
Operating life Time 20000h
Ripple Current AC 105.4mA
Ripple Current Frequency 100Hz
Ripple Current Temperature 125°C
Tolerance + 0.2%
Tolerance - 0.2%
Voltage Rating DC Max 10V

Alternative Descriptions

CAP, 47µF, 10V, 20%, THROUGH HOLE | Farnell
Aluminum Electrolytic Capacitor, 47uF, 10V, � 20%, 20000 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL212854479E3?

Additional datasheets, footprints and schematics for MAL212854479E3 are listed on our Part Details page. You can also find images and similar parts to MAL212854479E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL212854479E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL212854479E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL212854479E3 fall under?

The MAL212854479E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL212854479E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL212854479E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL212854479E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL212854479E3 have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for MAL212854479E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL212854479E3 often in real-time on the comparison pages.

What if I can't find stock of MAL212854479E3?

You can fill out our help required form which you can use to request a quote for MAL212854479E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay