MAL211838228E3 Capacitors by Vishay Intertechnology

CAP 2.2µF 63V 20% THROUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Farnell
Farnell
from US$0.75
No stock
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 63V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Diameter 6.5mm
Lead Spacing -
Height 18mm
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Lifetime @ Temperature 4000 hours @ 125°C
ESR 51ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
AC Ripple Current @ 100Hz 24.3mA
Capacitance Tolerance ± ± 20%
Capacitor Mounting Through Hole
External Length / Height 18mm
Lead Diameter 0.8mm
Leakage Current 4.3µA
No. of Pins 2Pins
Operating Temperature Range -40°C to +125°C
Operating life Time 4000h
Ripple Current Frequency 100Hz
Ripple Current Temperature 125°C
Tolerance + 0.2%
Tolerance - 0.2%
Voltage Rating DC Max 63V
Voltage Rating V DC 63V

Alternative Descriptions

CAP, 2.2µF, 63V, 20%, THROUGH HOLE | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL211838228E3?

Additional datasheets, footprints and schematics for MAL211838228E3 are listed on our Part Details page. You can also find images and similar parts to MAL211838228E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL211838228E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL211838228E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL211838228E3 fall under?

The MAL211838228E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL211838228E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL211838228E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL211838228E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL211838228E3 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MAL211838228E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL211838228E3 often in real-time on the comparison pages.

What if I can't find stock of MAL211838228E3?

You can fill out our help required form which you can use to request a quote for MAL211838228E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay