Status: | Unknown |
---|---|
Series: | 118 AHT Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Product Range | 118 AHT Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 8mm |
Lead Spacing | - |
Height | 18mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Lifetime @ Temperature | 4000 hours @ 125°C |
ESR | 1.81ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
AC Ripple Current @ 100Hz | 145mA |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | Through Hole |
External Length / Height | 18mm |
Lead Diameter | 0.8mm |
Leakage Current | 11µA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +125°C |
Operating life Time | 4000h |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 125°C |
Tolerance + | 0.2% |
Tolerance - | 0.2% |
Voltage Rating DC Max | 16V |
Voltage Rating V DC | 16V |
Cap, 220Uf, 16V, Alu Elec, Axial | Newark Electronics |
CAP, 220µF, 16V, 20%, THROUGH HOLE | element14 |
Aluminium Capacitors Axial 16V 220uF 20% | RS |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, ± 20%, 4000 hours @ 125°C, Axial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, � 20%, 4000 hours @ 125�C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL211835221E3?
Additional datasheets, footprints and schematics for MAL211835221E3 are listed on our Part Details page. You can also find images and similar parts to MAL211835221E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL211835221E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL211835221E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL211835221E3 fall under?
The MAL211835221E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL211835221E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL211835221E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL211835221E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL211835221E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for MAL211835221E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL211835221E3 often in real-time on the comparison pages.
What if I can't find stock of MAL211835221E3?
You can fill out our help required form which you can use to request a quote for MAL211835221E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.