MAL211818471E3 Capacitors by Vishay Intertechnology

CAP 470µF 63V 20% THROUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.35


Distributor Starting From Stock
Logo for element14 element14 US$3.82
721
Buy Now
Logo for Farnell Farnell US$3.79
721
Buy Now
Logo for Future Electronics Future Electronics US$3.35
-
Buy Now
Logo for Avnet America Avnet America US$3.78
-
Buy Now
Logo for TTI Europe TTI Europe US$3.38
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 470µF
Voltage Rating 63V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Diameter 18mm
Lead Spacing -
Height 30mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Lifetime @ Temperature 8000 hours @ 125°C
ESR 0.44ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
AC Ripple Current @ 100Hz 970mA
Capacitance Tolerance ± ± 20%
Capacitor Mounting Through Hole
External Length / Height 30mm
Lead Diameter 0.8mm
Leakage Current 63µA
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C
Operating life Time 8000h
Ripple Current Frequency 100Hz
Ripple Current Temperature 125°C
Tolerance + 0.2%
Tolerance - 0.2%
Voltage Rating DC Max 63V
Voltage Rating V DC 63V

Alternative Descriptions

CAP, 470UF, 63V, ALU ELEC, AXIAL | element14
Aluminum Electrolytic Capacitor 470Uf, 63V, 20%, Axial | Newark Electronics
470╡F 63V Aluminum Electrolytic Capacitors Axial, Can 440mOhm 8000 Hrs @ 125░C | Future Electronics
Aluminum Electrolytic Capacitor, 470 uF, 63 V, ± 20%, 8000 hours @ 125°C, Axial Leaded | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL211818471E3?

Additional datasheets, footprints and schematics for MAL211818471E3 are listed on our Part Details page. You can also find images and similar parts to MAL211818471E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL211818471E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL211818471E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL211818471E3 fall under?

The MAL211818471E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL211818471E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL211818471E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL211818471E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL211818471E3 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MAL211818471E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL211818471E3 often in real-time on the comparison pages.

What if I can't find stock of MAL211818471E3?

You can fill out our help required form which you can use to request a quote for MAL211818471E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay